Shift Shift Register 1 Element 8 Bit 16-PDIP
IC REGISTER SHIFT 8BIT 16-DIP
Shift Shift Register 1 Element 8 Bit 16-PDIP
IC REGISTER SHIFT 8BIT 16-DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MM74HC597N-ND | MM74HC597N | MM74HC597N | MM74HC597N |
| Product Name | Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Registers | Logic - Shift Registers |
| Register Type | Parallel In / Serial Out | Parallel In / Serial Out | Parallel In / Serial Out | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | Push-Pull | Push-Pull |