onsemi Logic - Logic - Shift Registers - MM74HC595SJX MM74HC595SJX

Description
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MM74HC595SJX - Rochester Electronics
Newburyport, MA, United States
Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Serial In Parallel Out, HC/UH Series, 8-Bit, Right Direction, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic - Logic - Shift Registers - MM74HC595SJX - 1078083-MM74HC595SJX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM74HC595SJX
1078083-MM74HC595SJX
Logic - Logic - Shift Registers - MM74HC595SJX 1078083-MM74HC595SJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078083-MM74HC595SJX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Tri-State Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOP Purpose: Serial to Parallel, Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC595NSR; MM74HC595SJ_Q; MM74HC595SJ; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078083-MM74HC595SJX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Purpose: Serial to Parallel, Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC595NSR; MM74HC595SJ_Q; MM74HC595SJ;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Shift Registers - MM74HC595SJXTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HC595SJXTR-ND
Shift Registers MM74HC595SJXTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Counter Shift Registers
MM74HC595SJX
Counter Shift Registers MM74HC595SJX
Counter Shift Registers 8-Bit Shift Register

Counter Shift Registers 8-Bit Shift Register

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HC595SJX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC595SJX
Integrated Circuits (ICs) - Logic - Shift Registers MM74HC595SJX
SERIAL IN PARALLEL OUT, HC/UH SE

SERIAL IN PARALLEL OUT, HC/UH SE

Supplier's Site
Shenzhen, China
Logic - Shift Registers
MM74HC595SJX
Logic - Shift Registers MM74HC595SJX
IC SHIFT REGISTER 8-BIT 16-SOP

IC SHIFT REGISTER 8-BIT 16-SOP

Supplier's Site Datasheet
Shift Registers - MM74HC595SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC595SJX
Shift Registers MM74HC595SJX
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet
Shift Registers - MM74HC595SJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC595SJX
Shift Registers MM74HC595SJX
Shift Shift Register 1 Element 8 Bit 16-SOP

Shift Shift Register 1 Element 8 Bit 16-SOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MM74HC595SJX 1078083-MM74HC595SJX MM74HC595SJXTR-ND MM74HC595SJX MM74HC595SJX MM74HC595SJX MM74HC595SJX
Product Name Logic - Logic - Shift Registers - MM74HC595SJX Shift Registers Counter Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Logic - Shift Registers Shift Registers
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Shift Direction Right
Package Type SOP; Other; SOP16 SOP; Other; 16-SOP SOP; SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Logic Family CMOS
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-1045-1-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics Open-drain
View Details
6 suppliers
 - CD74HC4094PWR-E - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP; Other; TSSOP16
Logic Family CMOS
View Details
2 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details