Shift Shift Register 1 Element 8 Bit 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078079-MM74HC589MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Tri-State
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Universal
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC SHIFT REGISTER 8-BIT 16-SOIC
IC SHIFT REGISTER 8-BIT 16-SOIC
IC SHIFT REGISTER 8-BIT 16-SOIC
Shift Shift Register 1 Element 8 Bit 16-SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MM74HC589MX-ND | 1078079-MM74HC589MX | MM74HC589MX | MM74HC589MX | MM74HC589MX | MM74HC589MX |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MM74HC589MX | Integrated Circuits (ICs) - Logic - Shift Registers | Logic - Shift Registers | Shift Registers | Shift Registers |
| Register Type | Universal | Universal | Universal | |||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Output Characteristics | 3-State | Tri-State | Tri-State | 3-State; Tri-State | ||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |