onsemi 8-bit 35MHz Logic IC MM74HC574SJ

Description
8-Bit 3-State D-Type Flip-Flop, SOP, 35MHz, CMOS Product overview: MM74HC574SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC574SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State D-Type Flip-Flop, SOP, 35MHz, CMOS Product overview: MM74HC574SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC574SJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 35MHz Logic IC
706-MM74HC574SJ
8-bit 35MHz Logic IC 706-MM74HC574SJ
8-Bit 3-State D-Type Flip-Flop, SOP, 35MHz, CMOS Product overview: MM74HC574SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC574SJ can be used for catalog matching and distributor lookup.

8-Bit 3-State D-Type Flip-Flop, SOP, 35MHz, CMOS Product overview: MM74HC574SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 35MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 35MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC574SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MM74HC574SJ
Product Name 8-bit 35MHz Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND - MYXAP54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 5482W/R - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers
Logic Gates - 1697240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 6 v
Logic Family Xor
View Details
Gates and Inverters - 1727-3133-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers