Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224692-MM74HC573SJ
Series: 74HC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Operating Supply Voltage: 2 V ~ 6 V
Independent Circuits: 1
Delay Time - Propagation: 15ns
Family Name: MM74HC573
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-SOP
Alternative Parts (Cross-Reference): SN74HC573BNSE4; SN74HC573BNSG4; SN74HC573BNSR;
Introduction Date: May 30, 2000
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1,900
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOP
IC LATCH OCTAL D 3STATE 20-SOP
BUS DRIVER, HC/UH SERIES, 1 FUNC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 1224692-MM74HC573SJ | MM74HC573SJ-ND | MM74HC573SJ | MM74HC573SJ | MM74HC573SJ |
| Product Name | Logic - Logic - Latches - MM74HC573SJ | Latches | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | ||
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA | 7.8 mA | ||
| High-level Output Current (Source) | 7.8 mA | 7.8 mA | 7.8 mA | ||
| Propagation Delay | 15 ns | 15 ns | 15 ns |