onsemi Latches MM74HC573MTC

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC573MTCFS-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1017792-MM74HC573MTC
Integrated Circuits (ICs) - Logic - Latches 1017792-MM74HC573MTC
Win Source Part Number: 1017792-MM74HC573MTC Category: Integrated Circuits (ICs)>Logic - Latches Series: 74HC Package: Tube Standard Package: 75 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 7.8mA, 7.8mA Independent Circuits: 1 Delay Time - Propagation: 15ns Voltage - Supply: 2V ~ 6V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMM74HC573MTC,M M74HC573MTC-ND,MM74H C573MTCFS,2156-MM74H C573MTC-OS Base Product Number: 74HC573

Win Source Part Number: 1017792-MM74HC573MTC
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74HC
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 15ns
Voltage - Supply: 2V ~ 6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMM74HC573MTC,MM74HC573MTC-ND,MM74HC573MTCFS,2156-MM74HC573MTC-OS
Base Product Number: 74HC573

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC573MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC573MTC
Integrated Circuits (ICs) - Logic - Latches MM74HC573MTC
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site
Octal D-Latch, 3-State, Tssop-20; Logic Family / Base Number Onsemi - 82C9246 - Newark, An Avnet Company
Chicago, IL, United States
Octal D-Latch, 3-State, Tssop-20; Logic Family / Base Number Onsemi
82C9246
Octal D-Latch, 3-State, Tssop-20; Logic Family / Base Number Onsemi 82C9246
OCTAL D-LATCH, 3-STATE, TSSOP-20; Logic Family / Base Number:74HC573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:18ns; Output Current:35mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

OCTAL D-LATCH, 3-STATE, TSSOP-20; Logic Family / Base Number:74HC573; Latch Type:D Type; IC Output Type:Tri State; Propagation Delay:18ns; Output Current:35mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage Min:2V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Latches - MM74HC573MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - MM74HC573MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
MM74HC573MTC
Logic - Latches MM74HC573MTC
IC LATCH OCTAL D 3STATE 20-TSSOP

IC LATCH OCTAL D 3STATE 20-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MM74HC573MTCFS-ND 1017792-MM74HC573MTC MM74HC573MTC 82C9246 MM74HC573MTC MM74HC573MTC
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Integrated Circuits (ICs) - Logic - Latches Octal D-Latch, 3-State, Tssop-20; Logic Family / Base Number Onsemi Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 6V 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
High-level Output Current (Source) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Latches - 74ACT11373NT - 908038-74ACT11373NT - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type DIP; PDIP; 24-PDIP
View Details
2 suppliers
Latches - 4042BDM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Package Type DIP; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
Dual 4-Bit Latch - 9308/J,K - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 325 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details