Bus Driver, HC/UH Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Bus Driver, HC/UH Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
8-Bit 3-STATE Buffer IC, CMOS, TSSOP, 2V-6V Product overview: MM74HC541MTC from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74HC541MTC can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1224690-MM74HC541MTC
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC541
Manufacturer Pack Quantity: 1,825
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
| RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 8062968 | MM74HC541MTC | 704-MM74HC541MTC | 1224690-MM74HC541MTC |
| Product Name | Buffers | 8-bit 2V 6V TSSOP Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - MM74HC541MTC | |
| Device Type | Buffer; Buffer | Line / Bus Driver | Transceiver | Buffer |
| Features | RoHS | RoHS | RoHS | |
| Package Type | SSOP; TSSOP; Tssop | SOP; SSOP; TSSOP; TSSOP-20 | TSSOP | SSOP |
| Pins | 20 # |