onsemi Multivibrators MM74HC4538MX

Description
Monostable Multivibrator 26ns 16-SOIC
Request a Quote Datasheet
Description
Monostable Multivibrator 26ns 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - MM74HC4538MXTR-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
MM74HC4538MXTR-ND
Multivibrators MM74HC4538MXTR-ND
Monostable Multivibrator 26ns 16-SOIC

Monostable Multivibrator 26ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - MM74HC4538MX - 136930-MM74HC4538MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - MM74HC4538MX
136930-MM74HC4538MX
Logic - Logic - Multivibrators - MM74HC4538MX 136930-MM74HC4538MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136930-MM74HC4538MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 26ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136930-MM74HC4538MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 26ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - MM74HC4538MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
MM74HC4538MX
Integrated Circuits (ICs) - Logic - Multivibrators MM74HC4538MX
IC MULTIVIBRATOR 26NS 16SOIC

IC MULTIVIBRATOR 26NS 16SOIC

Supplier's Site
Multivibrators - MM74HC4538MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
MM74HC4538MX
Multivibrators MM74HC4538MX
Monostable Multivibrator 26 ns 16-SOIC

Monostable Multivibrator 26 ns 16-SOIC

Buy Now Datasheet
Logic - Multivibrators - MM74HC4538MX - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
MM74HC4538MX
Logic - Multivibrators MM74HC4538MX
IC MULTIVIBRATOR 26NS 16SOIC

IC MULTIVIBRATOR 26NS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number MM74HC4538MXTR-ND 136930-MM74HC4538MX MM74HC4538MX MM74HC4538MX MM74HC4538MX
Product Name Multivibrators Logic - Logic - Multivibrators - MM74HC4538MX Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - CD74HC4538E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123EE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
4 suppliers
Multivibrators - 74LVC1G123GD,125-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type Other; 8-XFDFN
Number of Pins 8
View Details
3 suppliers
Monostable Multivibrator - 362/C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 5.5 V
Package Type DIP
Number of units in IC 1
View Details