onsemi 4 To 16 Line Decoder W/latch, Dip-24; Logic Family / Base Number Onsemi MM74HC4514N

Description
4 TO 16 LINE DECODER W/LATCH, DIP-24; Logic Family / Base Number:74HC4514; Logic Type:Line Decoder; No. of Outputs:16Outputs; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
4 TO 16 LINE DECODER W/LATCH, DIP-24; Logic Family / Base Number:74HC4514; Logic Type:Line Decoder; No. of Outputs:16Outputs; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 To 16 Line Decoder W/latch, Dip-24; Logic Family / Base Number Onsemi - 18C7677 - Newark, An Avnet Company
Chicago, IL, United States
4 To 16 Line Decoder W/latch, Dip-24; Logic Family / Base Number Onsemi
18C7677
4 To 16 Line Decoder W/latch, Dip-24; Logic Family / Base Number Onsemi 18C7677
4 TO 16 LINE DECODER W/LATCH, DIP-24; Logic Family / Base Number:74HC4514; Logic Type:Line Decoder; No. of Outputs:16Outputs; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes

4 TO 16 LINE DECODER W/LATCH, DIP-24; Logic Family / Base Number:74HC4514; Logic Type:Line Decoder; No. of Outputs:16Outputs; Logic Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 18C7677
Product Name 4 To 16 Line Decoder W/latch, Dip-24; Logic Family / Base Number Onsemi
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC238FK/B - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC
View Details
CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
Logic Family / Base Number Nexperia - 29AC1059 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details