onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4316MTC MM74HC4316MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224684-MM74HC4316MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Part Status: Obsolete(EOL) Family Name: MM74HC4316 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 14ns, 20ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD74HC4316PWT; CD74HC4316PWTE4; CD74HC4316PWG4; Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224684-MM74HC4316MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Part Status: Obsolete(EOL) Family Name: MM74HC4316 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 14ns, 20ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD74HC4316PWT; CD74HC4316PWTE4; CD74HC4316PWG4; Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4316MTC - 1224684-MM74HC4316MTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4316MTC
1224684-MM74HC4316MTC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4316MTC 1224684-MM74HC4316MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224684-MM74HC4316MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Operating Supply Voltage: 2 V ~ 12 V Switch Circuit: SPST - NO -3db Bandwidth: 100MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Part Status: Obsolete(EOL) Family Name: MM74HC4316 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 70 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 14ns, 20ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): CD74HC4316PWT; CD74HC4316PWTE4; CD74HC4316PWG4; Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224684-MM74HC4316MTC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Operating Supply Voltage: 2 V ~ 12 V
Switch Circuit: SPST - NO
-3db Bandwidth: 100MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Part Status: Obsolete(EOL)
Family Name: MM74HC4316
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 70 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 14ns, 20ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): CD74HC4316PWT; CD74HC4316PWTE4; CD74HC4316PWG4;
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4316MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4316MTC
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4316MTC
SPST, 4 FUNC, 1 CHANNEL, CMOS

SPST, 4 FUNC, 1 CHANNEL, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1224684-MM74HC4316MTC MM74HC4316MTC
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4316MTC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 12 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3011-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers