onsemi Counters, Dividers MM74HC4060N

Description
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
Request a Quote Datasheet
Description
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MM74HC4060N-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MM74HC4060N-ND
Counters, Dividers MM74HC4060N-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
 - MM74HC4060N - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16

Binary Counter, HC/UH Series, Asynchronous, Negative Edge Triggered, 14-Bit, Up Direction, CMOS, PDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - MM74HC4060N - 208597-MM74HC4060N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM74HC4060N
208597-MM74HC4060N
Logic - Logic - Counters, Dividers - MM74HC4060N 208597-MM74HC4060N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 208597-MM74HC4060N Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): CD74HC4060E; MM74HC4060N_Q; MM74HC4060N_NL; MM74HC4060N; Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208597-MM74HC4060N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 30MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): CD74HC4060E; MM74HC4060N_Q; MM74HC4060N_NL; MM74HC4060N;
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Counters, Dividers - MM74HC4060N - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MM74HC4060N
Logic - Counters, Dividers MM74HC4060N
IC COUNTER BINARY 14ST 16-DIP

IC COUNTER BINARY 14ST 16-DIP

Supplier's Site Datasheet
Counters, Dividers - MM74HC4060N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74HC4060N
Counters, Dividers MM74HC4060N
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Counters, Dividers - MM74HC4060N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74HC4060N
Counters, Dividers MM74HC4060N
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MM74HC4060N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MM74HC4060N
Integrated Circuits (ICs) - Logic - Counters, Dividers MM74HC4060N
IC BINARY COUNTER 14-BIT 16DIP

IC BINARY COUNTER 14-BIT 16DIP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MM74HC4060N-ND MM74HC4060N 208597-MM74HC4060N MM74HC4060N MM74HC4060N MM74HC4060N
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MM74HC4060N Logic - Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous; Asynchronous Synchronous
Counter Direction UP UP UP
Package Type DIP; "16-DIP (0.300"", 7.62mm)" DIP; DIP16 DIP; PDIP; 16-PDIP DIP; 16-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-633/040-000 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Logic - Counters, Dividers - 74HC160D,652 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 66 MHz
View Details
CD74HC4017-Q1 Automotive Catalog Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017QPWRG4Q1 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type TSSOP
View Details
7 suppliers