onsemi Logic - Logic - Counters, Dividers - MM74HC4060MTC MM74HC4060MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078068-MM74HC4060MT C Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078068-MM74HC4060MT C Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MM74HC4060MTC - 1078068-MM74HC4060MTC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM74HC4060MTC
1078068-MM74HC4060MTC
Logic - Logic - Counters, Dividers - MM74HC4060MTC 1078068-MM74HC4060MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078068-MM74HC4060MT C Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 14 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078068-MM74HC4060MTC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 14
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 30MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Counters, Dividers - MM74HC4060MTC-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MM74HC4060MTC-ND
Counters, Dividers MM74HC4060MTC-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Counters, Dividers - MM74HC4060MTC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74HC4060MTC
Counters, Dividers MM74HC4060MTC
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP

Buy Now Datasheet
Logic - Counters, Dividers - MM74HC4060MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MM74HC4060MTC
Logic - Counters, Dividers MM74HC4060MTC
IC COUNTER 14STG BINARY 16-TSSOP

IC COUNTER 14STG BINARY 16-TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MM74HC4060MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MM74HC4060MTC
Integrated Circuits (ICs) - Logic - Counters, Dividers MM74HC4060MTC
IC BINARY COUNTER 14BIT 16TSSOP

IC BINARY COUNTER 14BIT 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number 1078068-MM74HC4060MTC MM74HC4060MTC-ND MM74HC4060MTC MM74HC4060MTC MM74HC4060MTC
Product Name Logic - Logic - Counters, Dividers - MM74HC4060MTC Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Supply Voltage 2 V ~ 6 V 2 V ~ 6 V
Package Type SOP; SSOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) SSOP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Counter Type MOD-N
Unlock Full Specs
to access all available technical data

Similar Products

CD4510B CMOS Presettable BCD Up/Down Counter - CD4510BPWR - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
5 suppliers
Counters, Dividers - 74HC193DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous; Asynchronous
Counter Direction Bidirectional
View Details
4 suppliers
Logic - Counters, Dividers - 74HC393DB,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 107 MHz
View Details
Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details