3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
Triple 2:1 Analog MUX, 35MHz, ±6V, SPDT, 16-Pin TSSOP Product overview: MM74HC4053MTC from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35MHz, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 35MHz, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4053MTC can be used for catalog matching and distributor lookup.
3 Circuit IC Switch 2:1 100Ohm 16-TSSOP
IC MUX/DEMUX TRIPLE 2X1 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MM74HC4053MTC-ND | 747-MM74HC4053MTC | MM74HC4053MTC | MM74HC4053MTC |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | 35MHz 6V TSSOP Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | ||
| Ron | 100 ohms | 100 ohms | 15 ohms | |
| Bandwidth | 35 MHz | 30 MHz | 35 MHz | 35 MHz |
| tON | 41 ns |