onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052SJ MM74HC4052SJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224677-MM74HC4052SJ Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 35MHz Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 45pF Categories: Integrated Circuits Supplier Device Package: 16-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74HC4052 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224677-MM74HC4052SJ Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 35MHz Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 45pF Categories: Integrated Circuits Supplier Device Package: 16-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74HC4052 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052SJ - 1224677-MM74HC4052SJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052SJ
1224677-MM74HC4052SJ
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052SJ 1224677-MM74HC4052SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1224677-MM74HC4052SJ Packaging: Tube Switch Circuit: SP4T -3db Bandwidth: 35MHz Crosstalk: -50dB at 1MHz Channel-to-Channel Matching (ΔRon): 15Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 45pF Categories: Integrated Circuits Supplier Device Package: 16-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-SOIC On-State Resistance (Maximum): 100Ohm Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: 74HC4052 Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 2V ~ 6V Supply Voltage , Dual (V±): ±2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224677-MM74HC4052SJ
Packaging: Tube
Switch Circuit: SP4T
-3db Bandwidth: 35MHz
Crosstalk: -50dB at 1MHz
Channel-to-Channel Matching (ΔRon): 15Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 45pF
Categories: Integrated Circuits
Supplier Device Package: 16-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-SOIC
On-State Resistance (Maximum): 100Ohm
Switch Time (Ton, Toff) (Maximum): 41ns, 32ns
Current - Leakage (IS(off)) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC4052
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 2V ~ 6V
Supply Voltage , Dual (V±): ±2V ~ 6V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4052SJ
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4052SJ
IC SWITCH SP4T X 2 100OHM 16SOP

IC SWITCH SP4T X 2 100OHM 16SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1224677-MM74HC4052SJ MM74HC4052SJ
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052SJ Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1827158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 13.5 v
Package Type V-dfn3030
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066EG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 14-DIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4066DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SSOP (0.209\", 5.30mm Width)
View Details