onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052MTC MM74HC4052MTC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224676-MM74HC4052MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 45pF Part Status: Obsolete(EOL) Family Name: MM74HC4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): M74HC4052TTR; CD74HC4052PWTG4; CD74HC4052PWTE4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224676-MM74HC4052MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 45pF Part Status: Obsolete(EOL) Family Name: MM74HC4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): M74HC4052TTR; CD74HC4052PWTG4; CD74HC4052PWTE4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052MTC - 1224676-MM74HC4052MTC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052MTC
1224676-MM74HC4052MTC
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052MTC 1224676-MM74HC4052MTC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224676-MM74HC4052MT C Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Operating Supply Voltage: 2 V ~ 6 V Switch Circuit: SP4T -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 45pF Part Status: Obsolete(EOL) Family Name: MM74HC4052 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-TSSOP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): M74HC4052TTR; CD74HC4052PWTG4; CD74HC4052PWTE4; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224676-MM74HC4052MTC
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Operating Supply Voltage: 2 V ~ 6 V
Switch Circuit: SP4T
-3db Bandwidth: 35MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 45pF
Part Status: Obsolete(EOL)
Family Name: MM74HC4052
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-TSSOP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 41ns, 32ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): M74HC4052TTR; CD74HC4052PWTG4; CD74HC4052PWTE4;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052MTC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4052MTC
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4052MTC
IC SWITCH SP4TX2 100OHM 16TSSOP

IC SWITCH SP4TX2 100OHM 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1224676-MM74HC4052MTC MM74HC4052MTC
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4052MTC Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface Transceiver IC - 702-SI3018-F-GSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Encoders, Decoders, Converters - 54LS348/BEA - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details