1 Circuit IC Switch 8:1 100Ohm 16-SOIC
8:1 Analog Multiplexer, 16-Pin SOIC W, Surface Mount Product overview: MM74HC4051WM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, SMD, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-MM74HC4051WM can be used for catalog matching and distributor lookup.
IC MUX/DEMUX 8X1 16SOIC
1 Circuit IC Switch 8:1 100Ohm 16-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MM74HC4051WM-ND | 747-MM74HC4051WM | MM74HC4051WM | MM74HC4051WM |
| Product Name | Analog Switches, Multiplexers, Demultiplexers | SMD SOIC Analog Switch and Multiplexer IC | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 8x1 | |||
| Supply Voltage (VS) | 2 to 6 volts | |||
| Ron | 100 ohms | 15 ohms | 100 ohms | |
| Bandwidth | 35 MHz | 35 MHz | 35 MHz | |
| tON | 41 ns |