onsemi Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051N MM74HC4051N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224673-MM74HC4051N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 90pF Part Status: Obsolete(EOL) Family Name: MM74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): M74HC4051B1R; M74HC4051B1; TC74HC4051AP; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224673-MM74HC4051N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 90pF Part Status: Obsolete(EOL) Family Name: MM74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): M74HC4051B1R; M74HC4051B1; TC74HC4051AP; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Automation & Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051N - 1224673-MM74HC4051N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051N
1224673-MM74HC4051N
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051N 1224673-MM74HC4051N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224673-MM74HC4051N Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-DIP (0.300", 7.62mm) Number of Circuits: 1 Operating Supply Voltage: 2 V ~ 6 V -3db Bandwidth: 35MHz Crosstalk: -50dB @ 1MHz Channel-to-Channel Matching (ΔRon): 15 Ohm Channel Capacitance (CS(off), CD(off)): 5pF, 90pF Part Status: Obsolete(EOL) Family Name: MM74HC4051 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP On-State Resistance (Maximum): 100 Ohm Dual Voltage Supply: ±2 V ~ 6 V Switch Time (Ton, Toff) (Maximum): 41ns, 32ns Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): M74HC4051B1R; M74HC4051B1; TC74HC4051AP; Introduction Date: May 21, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Sensing & Instrumentation, Automation & Process Control

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224673-MM74HC4051N
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Number of Circuits: 1
Operating Supply Voltage: 2 V ~ 6 V
-3db Bandwidth: 35MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 15 Ohm
Channel Capacitance (CS(off), CD(off)): 5pF, 90pF
Part Status: Obsolete(EOL)
Family Name: MM74HC4051
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-PDIP
On-State Resistance (Maximum): 100 Ohm
Dual Voltage Supply: ±2 V ~ 6 V
Switch Time (Ton, Toff) (Maximum): 41ns, 32ns
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): M74HC4051B1R; M74HC4051B1; TC74HC4051AP;
Introduction Date: May 21, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Automation & Process Control

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MM74HC4051N
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MM74HC4051N
IC MUX 8:1 100OHM 16DIP

IC MUX 8:1 100OHM 16DIP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1224673-MM74HC4051N MM74HC4051N
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MM74HC4051N Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - 448-CY7C65223-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers