The MM74HC4050 is a hex non-inverting logic level down converter designed to translate high-level CMOS signals to lower voltage logic levels, operating from a 2V to 6V supply. It is available in a 16-lead TSSOP package, 4.4mm wide, with a maximum propagation delay of 22 ns at 6V and a maximum quiescent supply current of 20 μA. The device supports input voltages up to 15V while powered at 5V, and can drive 10 LS-TTL loads. It operates over a temperature range of -40°C to +85°C. The MM74HC4050MTCX variant includes an ordering suffix for tape and reel packaging, matching the base part's specifications.
6-Ch Buffer IC, Non-Inv, 6V, CMOS, TSSOP Product overview: MM74HC4050MTCX from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74HC4050MTCX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-MM74HC4050MTCX |
| Product Name | 6V TSSOP Interface Transceiver IC |
| Device Type | Transceiver |