onsemi Logic - Buffers, Drivers, Receivers, Transceivers MM74HC4049MTC

Description
IC BUFFER NON-INVERT 6V 16TSSOP
Datasheet
Description
IC BUFFER NON-INVERT 6V 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - MM74HC4049MTC - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
MM74HC4049MTC
Logic - Buffers, Drivers, Receivers, Transceivers MM74HC4049MTC
IC BUFFER NON-INVERT 6V 16TSSOP

IC BUFFER NON-INVERT 6V 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number MM74HC4049MTC
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Telecom - SI32178-B-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Package Type 42-WFQFN Exposed Pad
Pins 42 #
View Details
Butler Matrix KBM90240725 - KBM90240725 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2400 to 7250 MHz
View Details
RF Transceiver ICs - NRF24AP1-ND - DigiKey
Nordic Semiconductor ASA
Specs
Device Type Transceiver
Interface USART
Operating Frequency 2400 MHz
View Details