The MM74HC4040 is a 12-stage binary ripple carry counter designed using advanced silicon-gate CMOS technology. It operates within a voltage range of 2 to 6 volts and features a typical propagation delay of 16 nanoseconds. The device is incremented on the falling edge of the input clock and can be reset to a low level by applying a logical high to its reset input. It has low input and quiescent current specifications, with a maximum input current of 1 µA and a maximum quiescent current of 80 µA. The MM74HC4040 can drive up to 10 LS-TTL loads, making it suitable for various applications. It is available in multiple package types, including SOIC, SOP, TSSOP, and PDIP. All inputs are protected against static discharge, enhancing reliability in circuit designs.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115654-MM74HC4040MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC COUNTER BIN 12STAGE 16SOIC
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-SOIC
IC BINARY COUNTER 12-BIT 16SOIC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 115654-MM74HC4040MX | MM74HC4040MXTR-ND | MM74HC4040MX | MM74HC4040MX | MM74HC4040MX |
| Product Name | Logic - Logic - Counters, Dividers - MM74HC4040MX | Counters, Dividers | Logic - Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N |