Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 208592-MM74HC4040MTC
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 12
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
IC BINARY COUNTER 12BIT 16TSSOP
IC COUNTER BIANARY 12ST 16-TSSOP
IC COUNTER BIANARY 12ST 16-TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 208592-MM74HC4040MTCX | MM74HC4040MTCX-ND | MM74HC4040MTCX | MM74HC4040MTCX | MM74HC4040MTCX | MM74HC4040MTCX |
| Product Name | Logic - Logic - Counters, Dividers - MM74HC4040MTCX | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers |
| Supply Voltage | 2 V ~ 6 V | 2 V ~ 6 V | 2 V ~ 6 V | |||
| Package Type | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | 16-TSSOP (0.173", 4.40mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Counter Type | MOD-N |