onsemi Counters, Dividers MM74HC393MTCX

Description
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Request a Quote Datasheet
Description
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Counters, Dividers - MM74HC393MTCX-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
MM74HC393MTCX-ND
Counters, Dividers MM74HC393MTCX-ND
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - MM74HC393MTCX - 1078050-MM74HC393MTCX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MM74HC393MTCX
1078050-MM74HC393MTCX
Logic - Logic - Counters, Dividers - MM74HC393MTCX 1078050-MM74HC393MTCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078050-MM74HC393MTC X Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 2 Number of Bits per Element: 4 Trigger Type: Negative Edge Direction: Up Reset: Asynchronous Count Rate: 50MHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078050-MM74HC393MTCX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Counters, Dividers - MM74HC393MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MM74HC393MTCX
Logic - Counters, Dividers MM74HC393MTCX
IC COUNTER DUAL 4BIT BIN 14TSSOP

IC COUNTER DUAL 4BIT BIN 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MM74HC393MTCX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MM74HC393MTCX
Integrated Circuits (ICs) - Logic - Counters, Dividers MM74HC393MTCX
IC BIN COUNTER DL 4BIT 14TSSOP

IC BIN COUNTER DL 4BIT 14TSSOP

Supplier's Site
Counters, Dividers - MM74HC393MTCX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MM74HC393MTCX
Counters, Dividers MM74HC393MTCX
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number MM74HC393MTCX-ND 1078050-MM74HC393MTCX MM74HC393MTCX MM74HC393MTCX MM74HC393MTCX
Product Name Counters, Dividers Logic - Logic - Counters, Dividers - MM74HC393MTCX Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Type MOD-N
Counter Category Asynchronous Synchronous; Synchronous / Asynchronous
Counter Direction UP UP
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 14-TSSOP SSOP SOP; SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Logic - Counters, Dividers - 74HC193P-E#D0 - Lingto Electronic Limited
Specs
Features Presettable
Counter Category Synchronous
Counter Direction UP; DOWN
View Details
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BE - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers