Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 111233-MM74HC393M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 2
Number of Bits per Element: 4
Trigger Type: Negative Edge
Direction: Up
Reset: Asynchronous
Count Rate: 50MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
IC BINARY COUNTR DL 4BIT 14SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
IC COUNTER BIN DUAL 4BIT 14SOIC
4 BIT DUAL BINARY COUNTER, SOIC-14; Logic Family / Base Number:74HC393; Counter Type:Binary; Clock Frequency:50MHz; Count Maximum:15; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | MM74HC393M-ND | 111233-MM74HC393M | MM74HC393M | MM74HC393M | MM74HC393M | 82C9178 |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - MM74HC393M | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | 4 Bit Dual Binary Counter, Soic-14; Logic Family / Base Number Onsemi |
| Counter Type | MOD-N | Binary | ||||
| Counter Category | Asynchronous | Synchronous; Synchronous / Asynchronous | ||||
| Counter Direction | UP | UP | ||||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC |