onsemi Logic - Logic - Flip Flops - MM74HC374WM MM74HC374WM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023602-MM74HC374WM Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 40ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023602-MM74HC374WM Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 40ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1,080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MM74HC374WM
023602-MM74HC374WM
Logic - Logic - Flip Flops - MM74HC374WM 023602-MM74HC374WM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 023602-MM74HC374WM Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Max Propagation Delay @ V, Max CL: 40ns @ 6V, 150pF Trigger Type: Positive Edge Current - Quiescent: 8μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 20-SOIC (0.295", 7.50mm Width) Purpose: Standard Supply Voltage - Operating: 2 V to 6 V Max Frequency: 35MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 1,080

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023602-MM74HC374WM
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 40ns @ 6V, 150pF
Trigger Type: Positive Edge
Current - Quiescent: 8μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-SOIC (0.295", 7.50mm Width)
Purpose: Standard
Supply Voltage - Operating: 2 V to 6 V
Max Frequency: 35MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1,080

Buy Now Datasheet
Flip Flops - MM74HC374WM-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
MM74HC374WM-ND
Flip Flops MM74HC374WM-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Ic, D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Onsemi - 78K6073 - Newark, An Avnet Company
Chicago, IL, United States
Ic, D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Onsemi
78K6073
Ic, D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Onsemi 78K6073
IC, D-TYPE FLIP FLOP, 3-STATE, SOIC-20; Logic Family / Base Number:74HC374; Flip-Flop Type:D; Propagation Delay:32ns; Frequency:50MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:-RoHS Compliant: Yes

IC, D-TYPE FLIP FLOP, 3-STATE, SOIC-20; Logic Family / Base Number:74HC374; Flip-Flop Type:D; Propagation Delay:32ns; Frequency:50MHz; Output Current:7.8mA; Logic Case Style:SOIC; No. of Pins:20Pins; Trigger Type:Positive Edge; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MM74HC374WM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MM74HC374WM
Integrated Circuits (ICs) - Logic - Flip Flops MM74HC374WM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site
Flip Flops - MM74HC374WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC374WM
Flip Flops MM74HC374WM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Flip Flops - MM74HC374WM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MM74HC374WM
Flip Flops MM74HC374WM
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - MM74HC374WM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MM74HC374WM
Logic - Flip Flops MM74HC374WM
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 023602-MM74HC374WM MM74HC374WM-ND 78K6073 MM74HC374WM MM74HC374WM MM74HC374WM
Product Name Logic - Logic - Flip Flops - MM74HC374WM Flip Flops Ic, D-Type Flip Flop, 3-State, Soic-20; Logic Family / Base Number Onsemi Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Propagation Delay 40 ns 40 ns 32 ns
fMAX 35 MHz 50 MHz 35 MHz
Low-level Output Current (Sink) 7.8 mA 7.8 mA 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC175DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
 - 54LS112DM - Rochester Electronics
Texas Instruments
Specs
Triggering Negative-edge Triggered
Package Type DIP; CDIP16
Logic Family TTL
View Details
2 suppliers
 - 54L72J - Rochester Electronics
Rochester Electronics
Specs
Flip-Flop Type J-K
Triggering Master-slave
Package Type DIP; CDIP
View Details