D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
Manufacturer: ON Semiconductor
Win Source Part Number: 1224658-MM74HC373SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 7.8mA, 7.8mA
Independent Circuits: 1
Delay Time - Propagation: 19ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: 74HC373
Manufacturer Pack Quantity: 1,900
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
BUS DRIVER, HC/UH SERIES, 1 FUNC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOP
D-Type Transparent Latch 1 Channel 1:8 IC Tri-State 20-SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | MM74HC373SJ-ND | 1224658-MM74HC373SJ | MM74HC373SJ | MM74HC373SJ |
| Product Name | Latches | Logic - Logic - Latches - MM74HC373SJ | Integrated Circuits (ICs) - Logic - Latches | Latches |
| Latch Type | Transparent-D | |||
| Output Characteristics | 3-State | |||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |
| Low-level Output Current (Sink) | 7.8 mA | 7.8 mA |