onsemi Gates and Inverters MM74HC32SJ

Description
OR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet
Description
OR Gate IC 4 Channel 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - MM74HC32SJ-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HC32SJ-ND
Gates and Inverters MM74HC32SJ-ND
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
 - MM74HC32SJ - Rochester Electronics
Newburyport, MA, United States
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - MM74HC32SJ - 806389-MM74HC32SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HC32SJ
806389-MM74HC32SJ
Logic - Logic - Gates and Inverters - MM74HC32SJ 806389-MM74HC32SJ
Manufacturer: ON Semiconductor Win Source Part Number: 806389-MM74HC32SJ Packaging: Tube Mounting Style: SMD Number of Circuits: 4 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Part Status: Obsolete (End Of Life) Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC (0.209", 5.30mm Width) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 47 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V Current - Quiescent (Maximum): 2μA Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF Part Number Series: 74HC32

Manufacturer: ON Semiconductor
Win Source Part Number: 806389-MM74HC32SJ
Packaging: Tube
Mounting Style: SMD
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Part Status: Obsolete (End Of Life)
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
Part Number Series: 74HC32

Buy Now
Singapore, Singapore
Quad 2V 6V SOIC Logic IC
705-MM74HC32SJ
Quad 2V 6V SOIC Logic IC 705-MM74HC32SJ
Quad 2-Input OR Gate IC, CMOS, SOIC, 2V-6V Product overview: MM74HC32SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC32SJ can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, SOIC, 2V-6V Product overview: MM74HC32SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC32SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MM74HC32SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HC32SJ
Gates and Inverters MM74HC32SJ
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Gates and Inverters - MM74HC32SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HC32SJ
Gates and Inverters MM74HC32SJ
OR Gate IC 4 Channel 14-SOP

OR Gate IC 4 Channel 14-SOP

Buy Now Datasheet
Logic - Gates and Inverters - MM74HC32SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HC32SJ
Logic - Gates and Inverters MM74HC32SJ
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HC32SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HC32SJ
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HC32SJ
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MM74HC32SJ-ND MM74HC32SJ 806389-MM74HC32SJ 705-MM74HC32SJ MM74HC32SJ MM74HC32SJ MM74HC32SJ
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - MM74HC32SJ Quad 2V 6V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR; OR Gate NOT; OR OR
Supply Voltage 2V ~ 6V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2
Propagation Delay 17 ns 17 ns 17 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
Logic Gates - 7989060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details