OR Gate IC 4 Channel 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059083-MM74HC32M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 1,100
IC GATE OR 4CH 2-INP 14SOIC Product overview: MM74HC32M from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC32M can be used for catalog matching and distributor lookup.
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
Logic Gates Quad 2-Input OR Gate
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
OR Gate IC 4 Channel 14-SOIC
QUAD OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HC32; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V RoHS Compliant: Yes
IC, 74HC CMOS, SMD, 74HC32, SOIC14; Logic Family / Base Number:74HC32; Logic Type:OR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC32M-ND | 059083-MM74HC32M | 705-MM74HC32M | MM74HC32M | MM74HC32M | MM74HC32M | MM74HC32M | MM74HC32M | 34C7987 | 97K5279 |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HC32M | Logic IC | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Quad Or Gate, 2I/p, Soic-14; Logic Function Onsemi | Ic, 74Hc Cmos, Smd, 74Hc32, Soic14; Logic Family / Base Number Onsemi | |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR | OR | OR | OR; OR Gate | OR; OR Gate | OR; OR | ||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2.5 V, 3.3 V, 5 V | 2V ~ 6V | 2V ~ 6V | 6V | 6V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 17 ns | 17 ns | 17 ns | 17 ns | ||||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |