onsemi 8-bit 78MHz Logic IC MM74HC273N

Description
8-Bit D-Type Flip-Flop, 74HC, CMOS, PDIP, 78MHz Product overview: MM74HC273N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 78MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 78MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC273N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit D-Type Flip-Flop, 74HC, CMOS, PDIP, 78MHz Product overview: MM74HC273N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 78MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 78MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC273N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 78MHz Logic IC
706-MM74HC273N
8-bit 78MHz Logic IC 706-MM74HC273N
8-Bit D-Type Flip-Flop, 74HC, CMOS, PDIP, 78MHz Product overview: MM74HC273N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 78MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 78MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC273N can be used for catalog matching and distributor lookup.

8-Bit D-Type Flip-Flop, 74HC, CMOS, PDIP, 78MHz Product overview: MM74HC273N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 78MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 78MHz, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-MM74HC273N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-MM74HC273N
Product Name 8-bit 78MHz Logic IC
Gate Type D-Type, Flip-Flop
Supply Voltage 6V
Inputs 1
Unlock Full Specs
to access all available technical data

Similar Products

Dual Logic IC - 705-54LS03/BCA - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
IC Package Type Other; Bulk
View Details
5 suppliers
Gates and Inverters - 1727-74AHCT3G14GT,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1697241 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details