onsemi Latches MM74HC259SJ

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOP
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - MM74HC259SJ-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOP

Buy Now Datasheet
 - MM74HC259SJ - Rochester Electronics
Newburyport, MA, United States
D Latch, HC/UH Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

D Latch, HC/UH Series, 1-Func, Low Level Triggered, 1-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Latches - MM74HC259SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOP

Buy Now Datasheet
Latches - MM74HC259SJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOP

Buy Now Datasheet
Shenzhen, China
Logic - Latches
MM74HC259SJ
Logic - Latches MM74HC259SJ
IC DCDR/3:8L LATCH 8BIT 16-SOP

IC DCDR/3:8L LATCH 8BIT 16-SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - MM74HC259SJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
MM74HC259SJ
Integrated Circuits (ICs) - Logic - Latches MM74HC259SJ
D LATCH

D LATCH

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number MM74HC259SJ-ND MM74HC259SJ MM74HC259SJ MM74HC259SJ MM74HC259SJ
Product Name Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 2V ~ 6V 2V ~ 6V
Low-level Output Current (Sink) 5.2 mA 5.2 mA
High-level Output Current (Source) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX16373G - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Logic - Logic - Latches - 74LVT573DB,118 - 1009612-74LVT573DB,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers
Quad Bistable Latch - 5475/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Power Dissipation 160 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details