onsemi Interface - Interface - Drivers, Receivers, Transceivers - MM74HC240SJ MM74HC240SJ

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224647-MM74HC240SJ Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74HC240 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224647-MM74HC240SJ Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74HC240 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MM74HC240SJ - 1224647-MM74HC240SJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MM74HC240SJ
1224647-MM74HC240SJ
Interface - Interface - Drivers, Receivers, Transceivers - MM74HC240SJ 1224647-MM74HC240SJ
Manufacturer: ON Semiconductor Win Source Part Number: 1224647-MM74HC240SJ Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 7.8mA, 7.8mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Family Part Number: 74HC240 Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224647-MM74HC240SJ
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC240
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V

Buy Now
Singapore, Singapore
8-bit Interface Transceiver IC
704-MM74HC240SJ
8-bit Interface Transceiver IC 704-MM74HC240SJ
8-Bit Inverting 3-STATE Buffer IC, SOP, CMOS Product overview: MM74HC240SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74HC240SJ can be used for catalog matching and distributor lookup.

8-Bit Inverting 3-STATE Buffer IC, SOP, CMOS Product overview: MM74HC240SJ from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-MM74HC240SJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1224647-MM74HC240SJ 704-MM74HC240SJ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MM74HC240SJ 8-bit Interface Transceiver IC
Device Type Buffer Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Interface - Controllers - CG7951AMT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54LS646JT/B - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers