Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224641-MM74HC174N
Series: 74HC
Packaging: Tube
Type: D-Type
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Non-Inverted
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Function: Master Reset
Number of Elements: 1
Number of Bits per Element: 6
Max Propagation Delay @ V, Max CL: 28ns @ 6V, 50pF
Current - Quiescent: 8μA
Input Capacitance: 5pF
Part Status: Obsolete(EOL)
Family Name: MM74HC174
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Clock Frequency: 31MHz
Alternative Parts (Cross-Reference): CD74HC174EE4; CD74HC174E; SN74HC174ANE4;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
D Flip-Flop, HC/UH Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, CMOS, PDIP16
"Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300"", 7.62mm)"
IC FF D-TYPE SNGL 6BIT 16DIP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-DIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 6BIT 16DIP
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1224641-MM74HC174N | MM74HC174N | MM74HC174N-ND | MM74HC174N | MM74HC174N | MM74HC174N |
| Product Name | Logic - Logic - Flip Flops - MM74HC174N | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | |||
| Propagation Delay | 28 ns | 28 ns | ||||
| fMAX | 31 MHz | 31 MHz | ||||
| Low-level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA | |||
| High-level Output Current (Source) | 5.2 mA | 5.2 mA | 5.2 mA |