onsemi Shift Registers MM74HC165MX

Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet
Description
Shift Shift Register 1 Element 8 Bit 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shift Registers - MM74HC165MXTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
MM74HC165MXTR-ND
Shift Registers MM74HC165MXTR-ND
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Logic - Logic - Shift Registers - MM74HC165MX - 099772-MM74HC165MX - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - MM74HC165MX
099772-MM74HC165MX
Logic - Logic - Shift Registers - MM74HC165MX 099772-MM74HC165MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 099772-MM74HC165MX Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Shift Register Output Type: Complementary Number of Elements: 1 Number of Bits per Element: 8 Family Name: MM74HC165 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Parallel or Serial to Serial Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): V62/04689-01XE; SN74HC165QDREP; SN74HC165DTG4; SN74HC165DTE4; Introduction Date: February 10, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 099772-MM74HC165MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Complementary
Number of Elements: 1
Number of Bits per Element: 8
Family Name: MM74HC165
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Parallel or Serial to Serial
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): V62/04689-01XE; SN74HC165QDREP; SN74HC165DTG4; SN74HC165DTE4;
Introduction Date: February 10, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Shift Registers - MM74HC165MX - ODG (Origin Data Global)
Shenzhen, China
Shift Registers
MM74HC165MX
Shift Registers MM74HC165MX
IC SHIFT REG 8BIT PISO 16-SOIC

IC SHIFT REG 8BIT PISO 16-SOIC

Supplier's Site Datasheet
Logic - Shift Registers - MM74HC165MX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
MM74HC165MX
Logic - Shift Registers MM74HC165MX
IC SHIFT REG 8BIT PISO 16-SOIC

IC SHIFT REG 8BIT PISO 16-SOIC

Supplier's Site Datasheet
Shift Registers - MM74HC165MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
MM74HC165MX
Shift Registers MM74HC165MX
Shift Shift Register 1 Element 8 Bit 16-SOIC

Shift Shift Register 1 Element 8 Bit 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - MM74HC165MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Shift Registers
MM74HC165MX
Integrated Circuits (ICs) - Logic - Shift Registers MM74HC165MX
IC SHIFT REG 8BIT PISO 16-SOIC

IC SHIFT REG 8BIT PISO 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number MM74HC165MXTR-ND 099772-MM74HC165MX MM74HC165MX MM74HC165MX MM74HC165MX MM74HC165MX
Product Name Shift Registers Logic - Logic - Shift Registers - MM74HC165MX Shift Registers Logic - Shift Registers Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out Parallel In / Serial Out Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 2V ~ 6V 2 V ~ 6 V 2V ~ 6V 2V ~ 6V
Output Characteristics Complementary Complementary Complementary Complementary
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670DB,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
 - 1776607 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details