onsemi Newest Parts - MM74HC164NX MM74HC164NX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224636-MM74HC164NX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224636-MM74HC164NX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MM74HC164NX - 1224636-MM74HC164NX - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MM74HC164NX
1224636-MM74HC164NX
Newest Parts - MM74HC164NX 1224636-MM74HC164NX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224636-MM74HC164NX Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224636-MM74HC164NX
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1224636-MM74HC164NX
Product Name Newest Parts - MM74HC164NX
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Shift Registers - 1727-6095-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
CD4094B-MIL CMOS 8-Stage Shift-and-Store Bus Register - CD4094BF - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP,DIESALE,WAFERSALE
Logic Family CMOS; CD4000
View Details
3 suppliers