Shift Shift Register 1 Element 8 Bit 14-SOIC
Shift Shift Register 1 Element 8 Bit 14-SOIC
Shift Shift Register 1 Element 8 Bit 14-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 023595-MM74HC164MX
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Shift Register
Output Type: Push-Pull
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Purpose: Serial to Parallel
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
Counter Shift Registers 8-Bit Shift Register
IC REGISTER SER/PAR I/O 14SOIC
SHIFT REGISTER, 8BIT, SIPO, NSOIC-14; Logic Family / Base Number:74HC164; Shift Register Function:Serial to Parallel; No. of Elements:1 Element; No. of Bits Per Element:8bit; Logic Case Style:NSOIC; No. of Pins:14Pins RoHS Compliant: Yes
Shift Shift Register 1 Element 8 Bit 14-SOIC
IC REGISTER SER/PAR I/O 14SOIC
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers | Shift Registers |
| Product Number | MM74HC164MXTR-ND | 023595-MM74HC164MX | MM74HC164MX | MM74HC164MX | 18C7616 | MM74HC164MX | MM74HC164MX |
| Product Name | Shift Registers | Logic - Logic - Shift Registers - MM74HC164MX | Counter Shift Registers | Integrated Circuits (ICs) - Logic - Shift Registers | Shift Register, 8Bit, Sipo, Nsoic-14; Logic Family / Base Number Onsemi | Shift Registers | Logic - Shift Registers |
| Register Type | Serial In / Parallel Out | Serial In / Parallel Out | Serial In / Parallel Out | ||||
| Supply Voltage | 2V ~ 6V | 2 V ~ 6 V | 2V ~ 6V | ||||
| Output Characteristics | Push-Pull | Push-Pull | Push-Pull | ||||
| Package Type | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) |