onsemi 8-bit TSSOP Logic IC MM74HC164MTCX

Description
8-Bit Serial-In/Parallel-O ut Shift Register, CMOS, TSSOP Product overview: MM74HC164MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC164MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit Serial-In/Parallel-O ut Shift Register, CMOS, TSSOP Product overview: MM74HC164MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC164MTCX can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit TSSOP Logic IC
712-MM74HC164MTCX
8-bit TSSOP Logic IC 712-MM74HC164MTCX
8-Bit Serial-In/Parallel-O ut Shift Register, CMOS, TSSOP Product overview: MM74HC164MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC164MTCX can be used for catalog matching and distributor lookup.

8-Bit Serial-In/Parallel-Out Shift Register, CMOS, TSSOP Product overview: MM74HC164MTCX from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, TSSOP, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-MM74HC164MTCX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-MM74HC164MTCX
Product Name 8-bit TSSOP Logic IC
Gate Type Shift Register
Supply Voltage 6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - MYXAF54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 9210811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details