Decoder 1 x 4:16 24-SOP
4-to-16 Demultiplexer IC, CMOS, SOIC, 6V Product overview: MM74HC154WM from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 6V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MM74HC154WM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 130544-MM74HC154WM
Packaging: Tube/Rail
Type: Decoder
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Supply Voltage - Operating: 2 V to 6 V
IC DECODER 1 X 4:16 24SOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | MM74HC154WM-ND | 743-MM74HC154WM | 130544-MM74HC154WM | MM74HC154WM |
| Product Name | Signal Switches, Multiplexers, Decoders | 6V SOIC Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - MM74HC154WM | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; "24-SOIC | Rail/Tube | SOIC; 24-SOIC | |
| Standards and Certifications | RoHS |