onsemi Decoder/demultiplexer, 3 Onsemi MM74HC138MTCX

Description
DECODER/DEMULTIPLEXE R, 3:8, TSSOP-16; Logic Family / Base Number:74HC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DECODER/DEMULTIPLEXE R, 3:8, TSSOP-16; Logic Family / Base Number:74HC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decoder/demultiplexer, 3 Onsemi - 49AC1440 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 3 Onsemi
49AC1440
Decoder/demultiplexer, 3 Onsemi 49AC1440
DECODER/DEMULTIPLEXE R, 3:8, TSSOP-16; Logic Family / Base Number:74HC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 3:8, TSSOP-16; Logic Family / Base Number:74HC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Decoder/demultiplexer, 3 Onsemi - 34C1281 - Newark, An Avnet Company
Chicago, IL, United States
Decoder/demultiplexer, 3 Onsemi
34C1281
Decoder/demultiplexer, 3 Onsemi 34C1281
DECODER/DEMULTIPLEXE R, 3:8, TSSOP-16; Logic Family / Base Number:74HC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes

DECODER/DEMULTIPLEXER, 3:8, TSSOP-16; Logic Family / Base Number:74HC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 49AC1440
Product Name Decoder/demultiplexer, 3 Onsemi
Function Decoder
Unlock Full Specs
to access all available technical data

Similar Products

 - 74184N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
View Details
Quad single-pole single-throw analog switch - HEF4066BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type SOT108-1 SOT108-1
Operating Temperature 125 C (257 F)
View Details
SN54ALS138A 3-Line To 8-Line Decoders/Demultiplexers - SN54ALS138AJ - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details