Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078020-MM74HC132N
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 21ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.3 V to 1.2 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC132N; MM74HC132NX; MM74HC132NX_NL;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 25
NAND Gate 4-Element 2-IN CMOS 14-Pin PDIP W Rail Product overview: MM74HC132N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC132N can be used for catalog matching and distributor lookup.
NAND Gate IC 4 Channel Schmitt Trigger 14-MDIP
NAND Gate IC 4 Channel Schmitt Trigger 14-DIP
NAND Gate IC 4 Channel Schmitt Trigger 14-MDIP
IC GATE NAND 4CH 2IN 14DIP
IC GATE NAND 4CH 2IN 14DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1078020-MM74HC132N | 705-MM74HC132N | MM74HC132N-ND | MM74HC132N | MM74HC132N | MM74HC132N |
| Product Name | Logic - Logic - Gates and Inverters - MM74HC132N | Logic IC | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND | NAND | NAND; NAND Gate | NAND | NOT; NAND |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.3V ~ 1.2V (High) | ||
| Inputs | 2 | 2 | 2 | |||
| Propagation Delay | 21 ns | 21 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |