Monostable Multivibrator 22ns 16-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129082-MM74HC123AM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 22ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
IC MULTIVIBRATOR 22NS 16SOIC
Monostable Multivibrator 22 ns 16-SOIC
IC MULTIVIBRATOR 22NS 16SOIC
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | MM74HC123AM-ND | 129082-MM74HC123AM | MM74HC123AM | MM74HC123AM | MM74HC123AM |
| Product Name | Multivibrators | Logic - Logic - Multivibrators - MM74HC123AM | Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Features | Schmitt Trigger | ||||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |