Nexperia B.V. Logic Family / Base Number Nexperia 74HC423D,652.

Description
Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:-; Logic IC Family:74HC RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:-; Logic IC Family:74HC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 29AC1133 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
29AC1133
Logic Family / Base Number Nexperia 29AC1133
Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:-; Logic IC Family:74HC RoHS Compliant: Yes

Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:25mA; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins; Propagation Delay:-; Logic IC Family:74HC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Monostable Multivibrators
Product Number 29AC1133
Product Name Logic Family / Base Number Nexperia
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT123D,652 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD14538B CMOS Dual Precision Monostable Multivibrator (125 C Operation) - CD14538BPWRG4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; CDIP,PDIP,SO,SOIC,TSSOP,WAFERSALE
Propagation Delay 300 ns
View Details
6 suppliers
Multivibrators - 74AHCT123APW,112-ND - DigiKey
Specs
Package Type TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
One Shot Multivibrator - 9601/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details