onsemi Logic - Logic - Gates and Inverters - MM74HC08N MM74HC08N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059055-MM74HC08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059055-MM74HC08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - MM74HC08N - 059055-MM74HC08N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - MM74HC08N
059055-MM74HC08N
Logic - Logic - Gates and Inverters - MM74HC08N 059055-MM74HC08N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 059055-MM74HC08N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059055-MM74HC08N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Gates and Inverters - MM74HC08N-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
MM74HC08N-ND
Gates and Inverters MM74HC08N-ND
AND Gate IC 4 Channel 14-MDIP

AND Gate IC 4 Channel 14-MDIP

Buy Now Datasheet
 - MM74HC08N - Rochester Electronics
Newburyport, MA, United States
AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

AND Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
IC GATE AND 4CH 2-INP 14DIP Product overview: MM74HC08N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC08N can be used for catalog matching and distributor lookup.

IC GATE AND 4CH 2-INP 14DIP Product overview: MM74HC08N from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC08N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - MM74HC08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HC08N
Gates and Inverters MM74HC08N
AND Gate IC 4 Channel 14-DIP

AND Gate IC 4 Channel 14-DIP

Buy Now Datasheet
Gates and Inverters - MM74HC08N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
MM74HC08N
Gates and Inverters MM74HC08N
AND Gate IC 4 Channel 14-MDIP

AND Gate IC 4 Channel 14-MDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - MM74HC08N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
MM74HC08N
Integrated Circuits (ICs) - Logic - Gates and Inverters MM74HC08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - MM74HC08N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
MM74HC08N
Logic - Gates and Inverters MM74HC08N
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 059055-MM74HC08N MM74HC08N-ND MM74HC08N 705-MM74HC08N MM74HC08N MM74HC08N MM74HC08N
Product Name Logic - Logic - Gates and Inverters - MM74HC08N Gates and Inverters Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; AND; AND Gate AND AND AND AND; AND Gate AND NOT; AND
Supply Voltage 2 V ~ 6 V 2V ~ 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 2 2 2 2
Propagation Delay 20 ns 20 ns 20 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 74AHC30BQ/S505X - Rochester Electronics
Nexperia B.V.
Specs
Gate Type AND; NAND
IC Package Type Other; SOT762
View Details
Gates and Inverters - 5427FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Logic Gates - 2138993 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details