Inverter IC 6 Channel 14-MDIP
Hex Inverter IC, 74HC CMOS, 6-Circuit, 2V-6V, PDIP Product overview: MM74HC04N from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC04N can be used for catalog matching and distributor lookup.
HEX INVERTER, DIP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:PDIP; Product Range:74HC04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
Inverter IC 6 Channel 14-MDIP
IC INVERTER 6CH 6-INP 14DIP
IC INVERTER 6CH 1-INP 14MDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MM74HC04N-ND | 705-MM74HC04N | 18C7588 | MM74HC04N | MM74HC04N | MM74HC04N |
| Product Name | Gates and Inverters | 2V 6V Logic IC | Hex Inverter, Dip-14; Logic Function Onsemi | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | |
| Supply Voltage | 2V ~ 6V | 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 16 ns | 16 ns | ||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |