IC INVERTER 6CH 1-INP 14TSSOP Product overview: MM74HC04MTC from Fairchild (onsemi) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC04MTC can be used for catalog matching and distributor lookup.
IC INV 6-CIR 1-IN 14-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 059051-MM74HC04MTC
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 2,350
HEX INVERTER, TSSOP-14; Logic Function:Inverter; No. of Elements:Hex; No. of Inputs:1Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC04; Logic IC Family:74HC; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC04MTC | 488-MM74HC04MTC-ND | 059051-MM74HC04MTC | 58K1939 | MM74HC04MTC |
| Product Name | Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MM74HC04MTC | Hex Inverter, Tssop-14; Logic Function Onsemi | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2 V ~ 6 V | 6V | 2V ~ 6V |
| Inputs | 1 | 1 | 6 | 1 | 1 |
| Propagation Delay | 16 ns | 16 ns | 16 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |