4-Input NOR Gate IC, 74HC Series, CMOS, SOIC, 2V-6V Product overview: MM74HC02SJ from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MM74HC02SJ can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 927353-MM74HC02SJ
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: NOR Gate IC 4 Channel - 14-SOP
Package: Tube
Package: 14-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC02
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 47
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
NOR Gate IC 4 Channel 14-SOP
NOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14
NOR Gate IC 4 Channel 14-SOP
NOR Gate IC 4 Channel 14-SOP
IC GATE NOR 4CH 2-INP 14SOP
IC GATE NOR 4CH 2-INP 14SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MM74HC02SJ | 927353-MM74HC02SJ | MM74HC02SJ-ND | MM74HC02SJ | MM74HC02SJ | MM74HC02SJ | MM74HC02SJ |
| Product Name | 2V 6V SOIC Logic IC | Logic - Logic - Gates and Inverters - MM74HC02SJ | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR; NOR GATE | NOT | NOR | OR; NOR | NOR; NOR Gate | NOR | NOT; NOR |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Inputs | 2 | 2 | 2 | ||||
| Propagation Delay | 15 ns | 15 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |