onsemi PMIC - PMIC - Display Drivers - MM74C928N MM74C928N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224602-MM74C928N Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 20μA Display Type: LED Digits or Characters: 4 Digits Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74C928 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1224602-MM74C928N Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 20μA Display Type: LED Digits or Characters: 4 Digits Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74C928 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM74C928N - 1224602-MM74C928N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM74C928N
1224602-MM74C928N
PMIC - PMIC - Display Drivers - MM74C928N 1224602-MM74C928N
Manufacturer: ON Semiconductor Win Source Part Number: 1224602-MM74C928N Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 20μA Display Type: LED Digits or Characters: 4 Digits Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74C928 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224602-MM74C928N
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Interface: BCD
Supply Current: 20μA
Display Type: LED
Digits or Characters: 4 Digits
Categories: Integrated Circuits
Supplier Device Package: 18-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74C928
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now
Display Drivers - MM74C928N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM74C928N-ND
Display Drivers MM74C928N-ND
LED Driver 18-PDIP

LED Driver 18-PDIP

Buy Now Datasheet
Display Drivers - MM74C928N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C928N
Display Drivers MM74C928N
LED Driver 18-PDIP

LED Driver 18-PDIP

Buy Now Datasheet
Display Drivers - MM74C928N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C928N
Display Drivers MM74C928N
LED Driver 18-PDIP

LED Driver 18-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1224602-MM74C928N MM74C928N-ND MM74C928N
Product Name PMIC - PMIC - Display Drivers - MM74C928N Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3V ~ 6V 3V; 3.3V; 3.6V; Other; 3V ~ 6V Other; 3V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261055-SI2435-D2-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Interface - CODECs - AD1837AS - Lingto Electronic Limited
Rochester Electronics
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details