onsemi Display Drivers MM74C927N

Description
LED Driver 18-PDIP
Request a Quote Datasheet
Description
LED Driver 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - MM74C927N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM74C927N-ND
Display Drivers MM74C927N-ND
LED Driver 18-PDIP

LED Driver 18-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM74C927N - 1224601-MM74C927N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM74C927N
1224601-MM74C927N
PMIC - PMIC - Display Drivers - MM74C927N 1224601-MM74C927N
Manufacturer: ON Semiconductor Win Source Part Number: 1224601-MM74C927N Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment Interface: BCD Supply Current: 20μA Display Type: LED Digits or Characters: 4 Digits Categories: Integrated Circuits Supplier Device Package: 18-PDIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 74C927 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1224601-MM74C927N
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment
Interface: BCD
Supply Current: 20μA
Display Type: LED
Digits or Characters: 4 Digits
Categories: Integrated Circuits
Supplier Device Package: 18-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74C927
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 6V

Buy Now
Display Drivers - MM74C927N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C927N
Display Drivers MM74C927N
LED Driver 18-PDIP

LED Driver 18-PDIP

Buy Now Datasheet
Display Drivers - MM74C927N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C927N
Display Drivers MM74C927N
LED Driver 18-PDIP

LED Driver 18-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MM74C927N-ND 1224601-MM74C927N MM74C927N
Product Name Display Drivers PMIC - PMIC - Display Drivers - MM74C927N Display Drivers
Technology BCD BCD
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 6V Other; 3V ~ 6V Other; 3V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4259TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-5203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Modems - ICs and Modules - SI2438-B-GTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers