onsemi Display Drivers MM74C926N

Description
LED Driver 18-PDIP
Request a Quote Datasheet
Description
LED Driver 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - MM74C926N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM74C926N-ND
Display Drivers MM74C926N-ND
LED Driver 18-PDIP

LED Driver 18-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM74C926N - 1224600-MM74C926N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM74C926N
1224600-MM74C926N
PMIC - PMIC - Display Drivers - MM74C926N 1224600-MM74C926N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224600-MM74C926N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 18-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 4 Digits Part Status: Obsolete(EOL) Family Name: MM74C926 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 18-DIP Introduction Date: January 31, 1999 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224600-MM74C926N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 18-DIP (0.300", 7.62mm)
Configuration: 7 Segment
Operating Supply Voltage: 3 V ~ 6 V
Interface: BCD
Display Type: LED
Digits or Characters: 4 Digits
Part Status: Obsolete(EOL)
Family Name: MM74C926
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 18-DIP
Introduction Date: January 31, 1999
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MM74C926N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C926N
Display Drivers MM74C926N
LED Driver 18-PDIP

LED Driver 18-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MM74C926N-ND 1224600-MM74C926N MM74C926N
Product Name Display Drivers PMIC - PMIC - Display Drivers - MM74C926N Display Drivers
Technology BCD BCD
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 6V Other; 3 V ~ 6 V Other; 3V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver, 4 Channel, 700Ma, Dip-16; Supply Voltage Min Allegro Microsystems - 87K5085 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 4.75V
View Details
 - 54366AJ/B - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type DIP; CDIP; CDIP
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details