onsemi Display Drivers MM74C925N

Description
LED Driver 16-PDIP
Request a Quote Datasheet
Description
LED Driver 16-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - MM74C925N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM74C925N-ND
Display Drivers MM74C925N-ND
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet
PMIC - PMIC - Display Drivers - MM74C925N - 1224599-MM74C925N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM74C925N
1224599-MM74C925N
PMIC - PMIC - Display Drivers - MM74C925N 1224599-MM74C925N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224599-MM74C925N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 16-DIP (0.300", 7.62mm) Configuration: 7 Segment Operating Supply Voltage: 3 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 4 Digits Part Status: Obsolete(EOL) Family Name: MM74C925 Categories: Integrated Circuits (ICs) Operating Supply Current: 20μA Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 16-PDIP Introduction Date: January 31, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224599-MM74C925N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 16-DIP (0.300", 7.62mm)
Configuration: 7 Segment
Operating Supply Voltage: 3 V ~ 6 V
Interface: BCD
Display Type: LED
Digits or Characters: 4 Digits
Part Status: Obsolete(EOL)
Family Name: MM74C925
Categories: Integrated Circuits (ICs)
Operating Supply Current: 20μA
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 16-PDIP
Introduction Date: January 31, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MM74C925N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C925N
Display Drivers MM74C925N
LED Driver 16-PDIP

LED Driver 16-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MM74C925N-ND 1224599-MM74C925N MM74C925N
Product Name Display Drivers PMIC - PMIC - Display Drivers - MM74C925N Display Drivers
Technology BCD BCD
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 6V Other; 3 V ~ 6 V Other; 3V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5366CA-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
6 suppliers
Interface Transceiver IC - 722-SI2435-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9843AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details