onsemi PMIC - PMIC - Display Drivers - MM74C917N MM74C917N

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885211-MM74C917N Features: - Driver 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: MM74C91 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74C917, 74C917N
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885211-MM74C917N Features: - Driver 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: MM74C91 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74C917, 74C917N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM74C917N - 885211-MM74C917N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM74C917N
885211-MM74C917N
PMIC - PMIC - Display Drivers - MM74C917N 885211-MM74C917N
Manufacturer: ON Semiconductor Win Source Part Number: 885211-MM74C917N Features: - Driver 28-PDIP Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: MM74C91 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 74C917, 74C917N

Manufacturer: ON Semiconductor
Win Source Part Number: 885211-MM74C917N
Features: - Driver 28-PDIP
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: MM74C91
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 74C917, 74C917N

Buy Now
Display Drivers - MM74C917N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C917N
Display Drivers MM74C917N
Driver 28-PDIP

Driver 28-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 885211-MM74C917N MM74C917N
Product Name PMIC - PMIC - Display Drivers - MM74C917N Display Drivers
Package Type DIP; PDIP; 28-PDIP DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4657SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-TFQFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Telecom - SI3205-B-GS - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details