onsemi PMIC - PMIC - Display Drivers - MM74C912N MM74C912N

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224594-MM74C912N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: 7 Segment + DP Operating Supply Voltage: 3 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 6 Digits Part Status: Obsolete(EOL) Family Name: MM74C912 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): MM74C917; MM74C912; Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224594-MM74C912N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: 7 Segment + DP Operating Supply Voltage: 3 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 6 Digits Part Status: Obsolete(EOL) Family Name: MM74C912 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): MM74C917; MM74C912; Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - MM74C912N - 1224594-MM74C912N - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - MM74C912N
1224594-MM74C912N
PMIC - PMIC - Display Drivers - MM74C912N 1224594-MM74C912N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224594-MM74C912N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 28-DIP (0.600", 15.24mm) Configuration: 7 Segment + DP Operating Supply Voltage: 3 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 6 Digits Part Status: Obsolete(EOL) Family Name: MM74C912 Categories: Integrated Circuits (ICs) Operating Supply Current: 500μA Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Manufacturer Package: 28-DIP Alternative Parts (Cross-Reference): MM74C917; MM74C912; Introduction Date: February 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1224594-MM74C912N
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 28-DIP (0.600", 15.24mm)
Configuration: 7 Segment + DP
Operating Supply Voltage: 3 V ~ 6 V
Interface: BCD
Display Type: LED
Digits or Characters: 6 Digits
Part Status: Obsolete(EOL)
Family Name: MM74C912
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Manufacturer Package: 28-DIP
Alternative Parts (Cross-Reference): MM74C917; MM74C912;
Introduction Date: February 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - MM74C912N-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM74C912N-ND
Display Drivers MM74C912N-ND
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet
Display Drivers - MM74C912N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM74C912N
Display Drivers MM74C912N
LED Driver 28-PDIP

LED Driver 28-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1224594-MM74C912N MM74C912N-ND MM74C912N
Product Name PMIC - PMIC - Display Drivers - MM74C912N Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3 V ~ 6 V 3V; 3.3V; 3.6V; Other; 3V ~ 6V Other; 3V ~ 6V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLC533AJE - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
RF Front End (LNA + PA) - 2312-QPB9351TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 32-VFQFN Exposed Pad
Pins 32 #
View Details
Interface module - 289-548 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Interface - Telecom - SI3241-D-GQ - 933451-SI3241-D-GQ - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers